Quail Electronics NEMA 5-15P to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords 5021.072AL

Description
Our 5021 series power cords feature the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) and the IEC-60320-C13 Auto-Lock Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices and appliances which have the IEC-60320-C14 inlet. Our 5021 series power cords carry UL and C-UL approvals, and are rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5021 series power cords feature the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) and the IEC-60320-C13 Auto-Lock Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices and appliances which have the IEC-60320-C14 inlet. Our 5021 series power cords carry UL and C-UL approvals, and are rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords - 5021.072AL - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords
5021.072AL
NEMA 5-15P to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords 5021.072AL
Our 5021 series power cords feature the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) and the IEC-60320-C13 Auto-Lock Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices and appliances which have the IEC-60320-C14 inlet. Our 5021 series power cords carry UL and C-UL approvals, and are rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5021 series power cords feature the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) and the IEC-60320-C13 Auto-Lock Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices and appliances which have the IEC-60320-C14 inlet.
  • Our 5021 series power cords carry UL and C-UL approvals, and are rated at 13A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5021.072AL
Product Name NEMA 5-15P to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Interconnection, V-Lock cord retaining, 3.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2087 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 90 inches - 312008-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details