Quail Electronics NEMA 5-15P to IEC-60320-C15 DOWN ANGLE AUTO-LOCK HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords 4942.072AL

Description
Our 4942 AL series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the IEC-60320-C15 Down Angle Auto-Lock Connector. The IEC Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These North American power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard North American wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment. The 4942.072AL carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 4942 AL series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the IEC-60320-C15 Down Angle Auto-Lock Connector. The IEC Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These North American power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard North American wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment. The 4942.072AL carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC-60320-C15 DOWN ANGLE AUTO-LOCK HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords - 4942.072AL - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to IEC-60320-C15 DOWN ANGLE AUTO-LOCK HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords
4942.072AL
NEMA 5-15P to IEC-60320-C15 DOWN ANGLE AUTO-LOCK HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords 4942.072AL
Our 4942 AL series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the IEC-60320-C15 Down Angle Auto-Lock Connector. The IEC Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These North American power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard North American wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment. The 4942.072AL carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands


    • Our 4942 AL series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the IEC-60320-C15 Down Angle Auto-Lock Connector.
    • The IEC Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord!
    • These North American power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard North American wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet.
    • This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment.
    • The 4942.072AL carries the UL and C-UL approvals and is rated at 13A - 125V.
    • This North American power cord can also be used in the following countries:
      Bahamas Jamaica
      Barbados Laos
      Belize Mexico
      Canada Micronesia
      Cayman Islands Nicaragua
      Costa Rica No. Mariana Island
      Cuba Palmyra Atoll
      Dominican Republic Panama
      Ecuador Peru
      El Salvador Philippines
      Guam Puerto Rico
      Guatemala Thailand
      Haiti Venezuela
      Honduras Virgin Islands

Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 4942.072AL
Product Name NEMA 5-15P to IEC-60320-C15 DOWN ANGLE AUTO-LOCK HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type EN 60320 C15
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Europlug, V-Lock cord retaining, 4.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2183 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 1345779 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type Straight m12
Female End Type Unterminated
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details