Quail Electronics NEMA 5-15P to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 4914.012

Description
Our 4914 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 4914.012 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 4914 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 4914.012 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 4914.012 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
4914.012
NEMA 5-15P to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 4914.012
Our 4914 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 4914.012 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 4914 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the Right Angle IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 4914.012 carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 4914.012
Product Name NEMA 5-15P to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 8920668 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type C13, iec
View Details
2 suppliers
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2711400 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details