Quail Electronics NEMA 5-15P to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 4911.144

Description
Our 4911 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 4911.144 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 4911 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 4911.144 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 4911.144 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
4911.144
NEMA 5-15P to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 4911.144
Our 4911 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 4911.144 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 4911 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the Right Angle IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 4911.144 carries the UL and C-UL approvals and is rated at 13A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 4911.144
Product Name NEMA 5-15P to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom/Ireland Cordset w/C13 Connector - 86240160 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
IEC Power Cords - 823270-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Eu Cordset, Iec C13-Free End, 9.8 , 10A; Connector To Connector Schurter - 57AK7261 - Newark, An Avnet Company
Specs
Cord Length 118 inch (3000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details