POWER CORD, NEMA 5-15P/IEC C13, 6.6FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ftRoHS Compliant: Yes
| Quail Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 4910.079 | 72AC4329 |
| Product Name | NEMA 5-15P to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords | Power Cord, Nema 5-15P/iec C13, 6.6Ft; Connector Type A Quail Electronics |
| Cord Color | BLACK | |
| Approvals | RoHS; UL Listing Mark | |
| Number of Conductors | 3 | |
| Male End Type | NEMA 5-15P; EN 60320-C14 |
IEC/UL 62368-1
PVC, transparent