Quail Electronics NEMA 14-50P UP ANGLE to ROJ SPECIAL HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 4832.048S

Description
This variant of our 4832 series features the 4-prong, Up Angle NEMA 14-50P Plug with an ROJ Special. These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 14-50R wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails up and away from the wall socket. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 4832.048S carries the UL and C-UL approvals and is rated at 30A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
This variant of our 4832 series features the 4-prong, Up Angle NEMA 14-50P Plug with an ROJ Special. These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 14-50R wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails up and away from the wall socket. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 4832.048S carries the UL and C-UL approvals and is rated at 30A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 14-50P UP ANGLE to ROJ SPECIAL HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords - 4832.048S - Quail Electronics
Livermore, CA, United States
NEMA 14-50P UP ANGLE to ROJ SPECIAL HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
4832.048S
NEMA 14-50P UP ANGLE to ROJ SPECIAL HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 4832.048S
This variant of our 4832 series features the 4-prong, Up Angle NEMA 14-50P Plug with an ROJ Special. These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 14-50R wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails up and away from the wall socket. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 4832.048S carries the UL and C-UL approvals and is rated at 30A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • This variant of our 4832 series features the 4-prong, Up Angle NEMA 14-50P Plug with an ROJ Special.
  • These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 14-50R wall outlet or receptacle on one end and will hard-wire into your equipment on the other end.
  • This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails up and away from the wall socket.
  • A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • The 4832.048S carries the UL and C-UL approvals and is rated at 30A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 4832.048S
Product Name NEMA 14-50P UP ANGLE to ROJ SPECIAL HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 4
Male End Type NEMA 14-50P; Male Hard Wired Stripped; Male Hard Wired Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, North America, 2.5 m, Connector IEC C13, SJT 3x18 AWG, black - 6009.1315 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2384598 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers