Quail Electronics NEMA 5-20P to LOCKING NEMA L6-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 4821.072

Description
Our 4821 series features the 3-prong North American NEMA 5-20P Plug with the Locking NEMA L6-20R Receptacle. These power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug inserts to a NEMA 5-20R wall outlet or receptacle, while the receptacle on the other end uses twist-lock action to connect to equipment that uses the Locking NEMA L6-20P. The 4821.072 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 4821 series features the 3-prong North American NEMA 5-20P Plug with the Locking NEMA L6-20R Receptacle. These power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug inserts to a NEMA 5-20R wall outlet or receptacle, while the receptacle on the other end uses twist-lock action to connect to equipment that uses the Locking NEMA L6-20P. The 4821.072 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-20P to LOCKING NEMA L6-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 4821.072 - Quail Electronics
Livermore, CA, United States
NEMA 5-20P to LOCKING NEMA L6-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
4821.072
NEMA 5-20P to LOCKING NEMA L6-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 4821.072
Our 4821 series features the 3-prong North American NEMA 5-20P Plug with the Locking NEMA L6-20R Receptacle. These power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug inserts to a NEMA 5-20R wall outlet or receptacle, while the receptacle on the other end uses twist-lock action to connect to equipment that uses the Locking NEMA L6-20P. The 4821.072 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 4821 series features the 3-prong North American NEMA 5-20P Plug with the Locking NEMA L6-20R Receptacle.
  • These power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug inserts to a NEMA 5-20R wall outlet or receptacle, while the receptacle on the other end uses twist-lock action to connect to equipment that uses the Locking NEMA L6-20P.
  • The 4821.072 carries the UL and C-UL approvals and is rated at 20A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 4821.072
Product Name NEMA 5-20P to LOCKING NEMA L6-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-20P
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 79 inches, Shielded - 312033-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240080 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 2711402 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details