Quail Electronics NEMA 5-20P DOWN ANGLE to LOCKING NEMA L5-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 4813.012S

Description
This variant of our 4813 series features the 3-prong, Down Angle, North American NEMA 5-20P with the Locking NEMA L5-20R Receptacle. These power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug inserts to a NEMA 5-20R wall outlet or receptacle, while the other end connects to equipment that uses the Locking NEMA L5-20P. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket. The 4813.012S carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
This variant of our 4813 series features the 3-prong, Down Angle, North American NEMA 5-20P with the Locking NEMA L5-20R Receptacle. These power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug inserts to a NEMA 5-20R wall outlet or receptacle, while the other end connects to equipment that uses the Locking NEMA L5-20P. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket. The 4813.012S carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-20P DOWN ANGLE to LOCKING NEMA L5-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 4813.012S - Quail Electronics
Livermore, CA, United States
NEMA 5-20P DOWN ANGLE to LOCKING NEMA L5-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
4813.012S
NEMA 5-20P DOWN ANGLE to LOCKING NEMA L5-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 4813.012S
This variant of our 4813 series features the 3-prong, Down Angle, North American NEMA 5-20P with the Locking NEMA L5-20R Receptacle. These power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug inserts to a NEMA 5-20R wall outlet or receptacle, while the other end connects to equipment that uses the Locking NEMA L5-20P. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket. The 4813.012S carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • This variant of our 4813 series features the 3-prong, Down Angle, North American NEMA 5-20P with the Locking NEMA L5-20R Receptacle.
  • These power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug inserts to a NEMA 5-20R wall outlet or receptacle, while the other end connects to equipment that uses the Locking NEMA L5-20P.
  • This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket.
  • The 4813.012S carries the UL and C-UL approvals and is rated at 20A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 4813.012S
Product Name NEMA 5-20P DOWN ANGLE to LOCKING NEMA L5-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-20P
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 577225 - RS Components, Ltd.
Specs
Approvals RoHS; RoHS
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
IEC Power Cords - 820086-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 13.77 inch (350 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers