Quail Electronics NEMA 6-20P to NEMA 6-15R/6-20R T-SLOT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 4809.120

Description
Our 4809 series features the 3-prong, North American NEMA 6-20P Plug with the NEMA 6-15R/6-20R T-Slot Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These high voltage/ high current North American power cords provide power for any device or appliance using the NEMA 6-15P or the NEMA 6-20P by tapping into any NEMA 6-20R outlet or receptacle. The 4809.120 carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 4809 series features the 3-prong, North American NEMA 6-20P Plug with the NEMA 6-15R/6-20R T-Slot Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These high voltage/ high current North American power cords provide power for any device or appliance using the NEMA 6-15P or the NEMA 6-20P by tapping into any NEMA 6-20R outlet or receptacle. The 4809.120 carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-20P to NEMA 6-15R/6-20R T-SLOT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 4809.120 - Quail Electronics
Livermore, CA, United States
NEMA 6-20P to NEMA 6-15R/6-20R T-SLOT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
4809.120
NEMA 6-20P to NEMA 6-15R/6-20R T-SLOT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 4809.120
Our 4809 series features the 3-prong, North American NEMA 6-20P Plug with the NEMA 6-15R/6-20R T-Slot Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These high voltage/ high current North American power cords provide power for any device or appliance using the NEMA 6-15P or the NEMA 6-20P by tapping into any NEMA 6-20R outlet or receptacle. The 4809.120 carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 4809 series features the 3-prong, North American NEMA 6-20P Plug with the NEMA 6-15R/6-20R T-Slot Receptacle.
  • These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source.
  • These high voltage/ high current North American power cords provide power for any device or appliance using the NEMA 6-15P or the NEMA 6-20P by tapping into any NEMA 6-20R outlet or receptacle.
  • The 4809.120 carries the UL and C-UL approvals and is rated at 20A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 4809.120
Product Name NEMA 6-20P to NEMA 6-15R/6-20R T-SLOT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 6-15; NEMA 6-20P
Female End Type NEMA 6-15R
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823999-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
VAC19KS, China, V-Lock cord retaining, 6.0 m, Connector IEC C19, RVV 300/500 3x1.5, black - 3-102-501 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details