Quail Electronics NEMA 5-15P to IEC-60320-C13 RIGHT ANGLE x 4 + NEMA 5-15R HOME // Power Cords // North American Power Cords // Medusa Cords (5-Way + Splitter) 4012.084

Description
Our 4012 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 5-splitter (Medusa) that has four (4) Right Angle IEC-60320-C13 Connectors and the NEMA 5-15R Receptacle. These multi-leg North American power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 connectors (x4) can power monitors, computers, printers, scanners, TVs, and sound systems, and any device or appliance that includes the IEC-60320-C14 inlet. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and these are considered space-savers because they provide power to 5 devices while only using 1 outlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 4012.084 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 4012 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 5-splitter (Medusa) that has four (4) Right Angle IEC-60320-C13 Connectors and the NEMA 5-15R Receptacle. These multi-leg North American power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 connectors (x4) can power monitors, computers, printers, scanners, TVs, and sound systems, and any device or appliance that includes the IEC-60320-C14 inlet. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and these are considered space-savers because they provide power to 5 devices while only using 1 outlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 4012.084 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC-60320-C13 RIGHT ANGLE x 4 + NEMA 5-15R HOME // Power Cords // North American Power Cords // Medusa Cords (5-Way + Splitter) - 4012.084 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to IEC-60320-C13 RIGHT ANGLE x 4 + NEMA 5-15R HOME // Power Cords // North American Power Cords // Medusa Cords (5-Way + Splitter)
4012.084
NEMA 5-15P to IEC-60320-C13 RIGHT ANGLE x 4 + NEMA 5-15R HOME // Power Cords // North American Power Cords // Medusa Cords (5-Way + Splitter) 4012.084
Our 4012 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 5-splitter (Medusa) that has four (4) Right Angle IEC-60320-C13 Connectors and the NEMA 5-15R Receptacle. These multi-leg North American power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 connectors (x4) can power monitors, computers, printers, scanners, TVs, and sound systems, and any device or appliance that includes the IEC-60320-C14 inlet. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and these are considered space-savers because they provide power to 5 devices while only using 1 outlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 4012.084 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 4012 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 5-splitter (Medusa) that has four (4) Right Angle IEC-60320-C13 Connectors and the NEMA 5-15R Receptacle.
  • These multi-leg North American power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 connectors (x4) can power monitors, computers, printers, scanners, TVs, and sound systems, and any device or appliance that includes the IEC-60320-C14 inlet. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and these are considered space-savers because they provide power to 5 devices while only using 1 outlet.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 4012.084 carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 4012.084
Product Name NEMA 5-15P to IEC-60320-C13 RIGHT ANGLE x 4 + NEMA 5-15R HOME // Power Cords // North American Power Cords // Medusa Cords (5-Way + Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

International 3x4.00mm² Harmonized Cable - 86020320 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Jp Cordset, Iec C13-Free End, 6.6 , 10A; Connector To Connector Schurter - 57AK7269 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
IEC Power Cords - 821147-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details