Quail Electronics IEC-60320-C20 + 45 FAN HEAD to IEC-60320-C13 x 3 + NEMA 5-15R HOME // Power Cords // Specialty Power Cords // Hydra Cords (4-Way Splitter) 4004.062F

Description
Our 4004 series features the standard IEC-60320-C20 Plug with a 45 Fan Head with a 4-splitter (Hydra) that has three (3) IEC-60320-C13 Connectors and the NEMA 5-15R Receptacle. These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 connectors (x3) can connect to any appliances or devices that have the IEC-60320-C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any C19 outlet or connector, and these are considered space-savers because they provide power to 4 devices while only using 1 outlet. The IEC-60320-C20 on the plug end features a Fan Head. A Fan Head connector provides power to fans that cool servers or other rack-mounted components. Fan heads that are molded into a plug act as connectors, even though they are technically part of a plug formation. The 4004.062F carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 4004 series features the standard IEC-60320-C20 Plug with a 45 Fan Head with a 4-splitter (Hydra) that has three (3) IEC-60320-C13 Connectors and the NEMA 5-15R Receptacle. These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 connectors (x3) can connect to any appliances or devices that have the IEC-60320-C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any C19 outlet or connector, and these are considered space-savers because they provide power to 4 devices while only using 1 outlet. The IEC-60320-C20 on the plug end features a Fan Head. A Fan Head connector provides power to fans that cool servers or other rack-mounted components. Fan heads that are molded into a plug act as connectors, even though they are technically part of a plug formation. The 4004.062F carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C20 + 45 FAN HEAD to IEC-60320-C13 x 3 + NEMA 5-15R HOME // Power Cords // Specialty Power Cords // Hydra Cords (4-Way Splitter) - 4004.062F - Quail Electronics
Livermore, CA, United States
IEC-60320-C20 + 45 FAN HEAD to IEC-60320-C13 x 3 + NEMA 5-15R HOME // Power Cords // Specialty Power Cords // Hydra Cords (4-Way Splitter)
4004.062F
IEC-60320-C20 + 45 FAN HEAD to IEC-60320-C13 x 3 + NEMA 5-15R HOME // Power Cords // Specialty Power Cords // Hydra Cords (4-Way Splitter) 4004.062F
Our 4004 series features the standard IEC-60320-C20 Plug with a 45 Fan Head with a 4-splitter (Hydra) that has three (3) IEC-60320-C13 Connectors and the NEMA 5-15R Receptacle. These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 connectors (x3) can connect to any appliances or devices that have the IEC-60320-C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any C19 outlet or connector, and these are considered space-savers because they provide power to 4 devices while only using 1 outlet. The IEC-60320-C20 on the plug end features a Fan Head. A Fan Head connector provides power to fans that cool servers or other rack-mounted components. Fan heads that are molded into a plug act as connectors, even though they are technically part of a plug formation. The 4004.062F carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 4004 series features the standard IEC-60320-C20 Plug with a 45 Fan Head with a 4-splitter (Hydra) that has three (3) IEC-60320-C13 Connectors and the NEMA 5-15R Receptacle.
  • These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 connectors (x3) can connect to any appliances or devices that have the IEC-60320-C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any C19 outlet or connector, and these are considered space-savers because they provide power to 4 devices while only using 1 outlet. The IEC-60320-C20 on the plug end features a Fan Head.
  • A Fan Head connector provides power to fans that cool servers or other rack-mounted components. Fan heads that are molded into a plug act as connectors, even though they are technically part of a plug formation.
  • The 4004.062F carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 4004.062F
Product Name IEC-60320-C20 + 45 FAN HEAD to IEC-60320-C13 x 3 + NEMA 5-15R HOME // Power Cords // Specialty Power Cords // Hydra Cords (4-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14; EN 60320 C20
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, China, V-Lock cord retaining, 6.0 m, Connector IEC C19, RVV 300/500 3x1.5, black - 3-102-501 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
Sensor & Actuator Cables - 2384514 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details