Quail Electronics NEMA 5-15P + 45 FAN HEAD to IEC-60320-C13 + IEC-60320-C19 + NEMA 5-15R x 2 HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords 4003.052F

Description
Our 4003 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 4-splitter (Hydra) that has the IEC-60320-C13 Connector, the IEC-60320-C19 Connector and two (2) NEMA 5-15R Receptacles. These multi-leg North American power cords are the recommended cords for powering networking or computing equipment. The IEC-60320-C13 connector can power any appliance or device that has the IEC-60320-C14 inlet, which may include monitors, computers, printers, scanners, TVs, and sound systems. The IEC-60320-C19 connector can power anything that has the IEC-60320-C20 inlet, which includes PDUs, servers, and UPSs. This cord also has NEMA 5-15R receptacles (x2) which can provide power to any electronic equipment using the NEMA 5-15P. The plug end connects to any standard NEMA wall outlet or receptacle, and these are considered space-savers because they provide power to 4 devices while only using 1 outlet. A Fan Head connector provides power to fans that cool servers or other rack-mounted components. Fan heads that are molded into a plug act as connectors, even though they are technically part of a plug formation. The 4003.052F carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 4003 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 4-splitter (Hydra) that has the IEC-60320-C13 Connector, the IEC-60320-C19 Connector and two (2) NEMA 5-15R Receptacles. These multi-leg North American power cords are the recommended cords for powering networking or computing equipment. The IEC-60320-C13 connector can power any appliance or device that has the IEC-60320-C14 inlet, which may include monitors, computers, printers, scanners, TVs, and sound systems. The IEC-60320-C19 connector can power anything that has the IEC-60320-C20 inlet, which includes PDUs, servers, and UPSs. This cord also has NEMA 5-15R receptacles (x2) which can provide power to any electronic equipment using the NEMA 5-15P. The plug end connects to any standard NEMA wall outlet or receptacle, and these are considered space-savers because they provide power to 4 devices while only using 1 outlet. A Fan Head connector provides power to fans that cool servers or other rack-mounted components. Fan heads that are molded into a plug act as connectors, even though they are technically part of a plug formation. The 4003.052F carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P + 45 FAN HEAD to IEC-60320-C13 + IEC-60320-C19 + NEMA 5-15R x 2 HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords - 4003.052F - Quail Electronics
Livermore, CA, United States
NEMA 5-15P + 45 FAN HEAD to IEC-60320-C13 + IEC-60320-C19 + NEMA 5-15R x 2 HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords
4003.052F
NEMA 5-15P + 45 FAN HEAD to IEC-60320-C13 + IEC-60320-C19 + NEMA 5-15R x 2 HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords 4003.052F
Our 4003 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 4-splitter (Hydra) that has the IEC-60320-C13 Connector, the IEC-60320-C19 Connector and two (2) NEMA 5-15R Receptacles. These multi-leg North American power cords are the recommended cords for powering networking or computing equipment. The IEC-60320-C13 connector can power any appliance or device that has the IEC-60320-C14 inlet, which may include monitors, computers, printers, scanners, TVs, and sound systems. The IEC-60320-C19 connector can power anything that has the IEC-60320-C20 inlet, which includes PDUs, servers, and UPSs. This cord also has NEMA 5-15R receptacles (x2) which can provide power to any electronic equipment using the NEMA 5-15P. The plug end connects to any standard NEMA wall outlet or receptacle, and these are considered space-savers because they provide power to 4 devices while only using 1 outlet. A Fan Head connector provides power to fans that cool servers or other rack-mounted components. Fan heads that are molded into a plug act as connectors, even though they are technically part of a plug formation. The 4003.052F carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 4003 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 4-splitter (Hydra) that has the IEC-60320-C13 Connector, the IEC-60320-C19 Connector and two (2) NEMA 5-15R Receptacles.
  • These multi-leg North American power cords are the recommended cords for powering networking or computing equipment. The IEC-60320-C13 connector can power any appliance or device that has the IEC-60320-C14 inlet, which may include monitors, computers, printers, scanners, TVs, and sound systems. The IEC-60320-C19 connector can power anything that has the IEC-60320-C20 inlet, which includes PDUs, servers, and UPSs. This cord also has NEMA 5-15R receptacles (x2) which can provide power to any electronic equipment using the NEMA 5-15P. The plug end connects to any standard NEMA wall outlet or receptacle, and these are considered space-savers because they provide power to 4 devices while only using 1 outlet.
  • A Fan Head connector provides power to fans that cool servers or other rack-mounted components. Fan heads that are molded into a plug act as connectors, even though they are technically part of a plug formation.
  • The 4003.052F carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 4003.052F
Product Name NEMA 5-15P + 45 FAN HEAD to IEC-60320-C13 + IEC-60320-C19 + NEMA 5-15R x 2 HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14; EN 60320 C20
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, North America, V-Lock cord retaining, 3.0 m, Connector IEC C13, SJT 3x18 AWG, white - 6051.2095 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, white

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 821118-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details