Quail Electronics IEC-60320-C20 to IEC-60320-C19 AUTO-LOCK HOME // Power Cords // IEC/Jumper Power Cords // International 3517.059AL

Description
Our 3517 series features the standard IEC-60320-C20 Plug with the IEC-60320-C19 Auto-Lock Connector. The Auto-Lock C19 is an internal mechanism that holds the pins of the C20 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source. The 3517.059AL carries the European and SEV approvals and is rated at 16A - 250V.
Datasheet
Description
Our 3517 series features the standard IEC-60320-C20 Plug with the IEC-60320-C19 Auto-Lock Connector. The Auto-Lock C19 is an internal mechanism that holds the pins of the C20 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source. The 3517.059AL carries the European and SEV approvals and is rated at 16A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C20 to IEC-60320-C19 AUTO-LOCK HOME // Power Cords // IEC/Jumper Power Cords // International - 3517.059AL - Quail Electronics
Livermore, CA, United States
IEC-60320-C20 to IEC-60320-C19 AUTO-LOCK HOME // Power Cords // IEC/Jumper Power Cords // International
3517.059AL
IEC-60320-C20 to IEC-60320-C19 AUTO-LOCK HOME // Power Cords // IEC/Jumper Power Cords // International 3517.059AL
Our 3517 series features the standard IEC-60320-C20 Plug with the IEC-60320-C19 Auto-Lock Connector. The Auto-Lock C19 is an internal mechanism that holds the pins of the C20 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source. The 3517.059AL carries the European and SEV approvals and is rated at 16A - 250V.

  • Our 3517 series features the standard IEC-60320-C20 Plug with the IEC-60320-C19 Auto-Lock Connector.
  • The Auto-Lock C19 is an internal mechanism that holds the pins of the C20 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord!
  • These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities.
  • These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source.
  • The 3517.059AL carries the European and SEV approvals and is rated at 16A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 3517.059AL
Product Name IEC-60320-C20 to IEC-60320-C19 AUTO-LOCK HOME // Power Cords // IEC/Jumper Power Cords // International
Cord Color BLACK
Approvals RoHS; SEV
Number of Conductors 3
Male End Type EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 820890-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
United Kingdom/Ireland 13A Power Cord - 86240320 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers