Quail Electronics IEC-60320-C14 to IEC-60320-C13 HOME // Power Cords // Server Cords // C14 To C13 Power Cords 3511.059

Description
Our 3511 series features the standard IEC-60320-C14 Plug with the IEC-60320-C13 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. The 3511.059 carries the European and SEV approvals and is rated at 10A - 250V.
Description
Our 3511 series features the standard IEC-60320-C14 Plug with the IEC-60320-C13 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. The 3511.059 carries the European and SEV approvals and is rated at 10A - 250V.
Datasheet
Datasheet Summary
Powered by GS/AI

The Quail Electronics 3511.059 is an IEC-60320-C14 to IEC-60320-C13 power cord designed for various applications including servers, networking equipment, and telecommunications devices. It features a standard C14 plug and a C13 connector, making it compatible with devices that have an IEC-60320-C14 inlet. The cord is rated for 10A at 250V and carries both European and SEV approvals, ensuring compliance with international safety standards. This product serves as an effective extension for powering components, providing flexibility in setup configurations.

Datasheet Summary
Powered by GS/AI

The Quail Electronics 3511.059 is an IEC-60320-C14 to IEC-60320-C13 power cord designed for various applications including servers, networking equipment, and telecommunications devices. It features a standard C14 plug and a C13 connector, making it compatible with devices that have an IEC-60320-C14 inlet. The cord is rated for 10A at 250V and carries both European and SEV approvals, ensuring compliance with international safety standards. This product serves as an effective extension for powering components, providing flexibility in setup configurations.

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to IEC-60320-C13 HOME // Power Cords // Server Cords // C14 To C13 Power Cords - 3511.059 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to IEC-60320-C13 HOME // Power Cords // Server Cords // C14 To C13 Power Cords
3511.059
IEC-60320-C14 to IEC-60320-C13 HOME // Power Cords // Server Cords // C14 To C13 Power Cords 3511.059
Our 3511 series features the standard IEC-60320-C14 Plug with the IEC-60320-C13 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. The 3511.059 carries the European and SEV approvals and is rated at 10A - 250V.

  • Our 3511 series features the standard IEC-60320-C14 Plug with the IEC-60320-C13 Connector.
  • These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities.
  • These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components.
  • The 3511.059 carries the European and SEV approvals and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 3511.059
Product Name IEC-60320-C14 to IEC-60320-C13 HOME // Power Cords // Server Cords // C14 To C13 Power Cords
Cord Color BLACK
Approvals RoHS; SEV
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
IEC Power Cords - 822849-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 197 inch (5000 mm)
Rated Current 16 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers