Quail Electronics IEC-60320-C14 to IEC-60320-C5 HOME // Power Cords // IEC/Jumper Power Cords // Universal 3506.132

Description
Our 3506 series features the standard IEC-60320-C14 Plug with the IEC-60320-C5 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature the standard IEC-60320-C14 Plug which usually connects to a power distribution unit (PDU) and then to your components using the IEC-60320-C5 Connector . The 3506 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These IEC power cords are the recommended cords for powering grounded (3-conductor) laptops, notebooks, components, and many more devices which use the IEC-60320-C6 inlet. The plug end connects to any C13 outlet or connector, and the IEC-60320-C5 connector is also called the Mickey-Mouse connector. The 3506.132 carries the UL, C-UL, and VDE approvals and is rated at 2.5A - 250V.
Datasheet
Description
Our 3506 series features the standard IEC-60320-C14 Plug with the IEC-60320-C5 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature the standard IEC-60320-C14 Plug which usually connects to a power distribution unit (PDU) and then to your components using the IEC-60320-C5 Connector . The 3506 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These IEC power cords are the recommended cords for powering grounded (3-conductor) laptops, notebooks, components, and many more devices which use the IEC-60320-C6 inlet. The plug end connects to any C13 outlet or connector, and the IEC-60320-C5 connector is also called the Mickey-Mouse connector. The 3506.132 carries the UL, C-UL, and VDE approvals and is rated at 2.5A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to IEC-60320-C5 HOME // Power Cords // IEC/Jumper Power Cords // Universal - 3506.132 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to IEC-60320-C5 HOME // Power Cords // IEC/Jumper Power Cords // Universal
3506.132
IEC-60320-C14 to IEC-60320-C5 HOME // Power Cords // IEC/Jumper Power Cords // Universal 3506.132
Our 3506 series features the standard IEC-60320-C14 Plug with the IEC-60320-C5 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature the standard IEC-60320-C14 Plug which usually connects to a power distribution unit (PDU) and then to your components using the IEC-60320-C5 Connector . The 3506 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These IEC power cords are the recommended cords for powering grounded (3-conductor) laptops, notebooks, components, and many more devices which use the IEC-60320-C6 inlet. The plug end connects to any C13 outlet or connector, and the IEC-60320-C5 connector is also called the Mickey-Mouse connector. The 3506.132 carries the UL, C-UL, and VDE approvals and is rated at 2.5A - 250V.

  • Our 3506 series features the standard IEC-60320-C14 Plug with the IEC-60320-C5 Connector.
  • Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords.
  • These Universal Jumper Cords feature the standard IEC-60320-C14 Plug which usually connects to a power distribution unit (PDU) and then to your components using the IEC-60320-C5 Connector . The 3506 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • These IEC power cords are the recommended cords for powering grounded (3-conductor) laptops, notebooks, components, and many more devices which use the IEC-60320-C6 inlet. The plug end connects to any C13 outlet or connector, and the IEC-60320-C5 connector is also called the Mickey-Mouse connector.
  • The 3506.132 carries the UL, C-UL, and VDE approvals and is rated at 2.5A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 3506.132
Product Name IEC-60320-C14 to IEC-60320-C5 HOME // Power Cords // IEC/Jumper Power Cords // Universal
Cord Color BLACK
Approvals RoHS; UL Listing Mark; UL_C-UL_VDE
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Australia Class II Power Cord - 86211690 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Power Cord, Nema5-15P To Iec C13, 3M, 13A, White; Connector Type A Schurter - 47W0743 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
Rated Current 13 amps
View Details
IEC Power Cords - 820889-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details