Quail Electronics IEC-60320-C14 BLUE to IEC-60320-C13 BLUE HOME // Power Cords // IEC/Jumper Power Cords // Universal 3500.079BLU

Description
This variant of our 3500 series features the Blue IEC-60320-C14 Plug with the Blue IEC-60320-C13 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature the Blue IEC-60320-C14 Plug which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the Blue IEC-60320-C13 Connector . The 3500 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These Networking Patch Cables feature bold colors which make them stand out against data-processing equipment and other cords. This feature helps networking professionals organize their work area by distinguishing sources of power distribution. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. The 3500 Series of Universal Jumper Cords was affected by recent UL 62 Updates. Formerly, they were specified as 18 Gauge/ 1.0mm wire, but now they have been updated to 17 Gauge/ 1.0mm wire. The 3500.079BLU is a blue power cord that carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.
Datasheet
Description
This variant of our 3500 series features the Blue IEC-60320-C14 Plug with the Blue IEC-60320-C13 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature the Blue IEC-60320-C14 Plug which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the Blue IEC-60320-C13 Connector . The 3500 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These Networking Patch Cables feature bold colors which make them stand out against data-processing equipment and other cords. This feature helps networking professionals organize their work area by distinguishing sources of power distribution. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. The 3500 Series of Universal Jumper Cords was affected by recent UL 62 Updates. Formerly, they were specified as 18 Gauge/ 1.0mm wire, but now they have been updated to 17 Gauge/ 1.0mm wire. The 3500.079BLU is a blue power cord that carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 BLUE to IEC-60320-C13 BLUE HOME // Power Cords // IEC/Jumper Power Cords // Universal - 3500.079BLU - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 BLUE to IEC-60320-C13 BLUE HOME // Power Cords // IEC/Jumper Power Cords // Universal
3500.079BLU
IEC-60320-C14 BLUE to IEC-60320-C13 BLUE HOME // Power Cords // IEC/Jumper Power Cords // Universal 3500.079BLU
This variant of our 3500 series features the Blue IEC-60320-C14 Plug with the Blue IEC-60320-C13 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature the Blue IEC-60320-C14 Plug which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the Blue IEC-60320-C13 Connector . The 3500 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These Networking Patch Cables feature bold colors which make them stand out against data-processing equipment and other cords. This feature helps networking professionals organize their work area by distinguishing sources of power distribution. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. The 3500 Series of Universal Jumper Cords was affected by recent UL 62 Updates. Formerly, they were specified as 18 Gauge/ 1.0mm wire, but now they have been updated to 17 Gauge/ 1.0mm wire. The 3500.079BLU is a blue power cord that carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.

  • This variant of our 3500 series features the Blue IEC-60320-C14 Plug with the Blue IEC-60320-C13 Connector.
  • Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords.
  • These Universal Jumper Cords feature the Blue IEC-60320-C14 Plug which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the Blue IEC-60320-C13 Connector . The 3500 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • These Networking Patch Cables feature bold colors which make them stand out against data-processing equipment and other cords. This feature helps networking professionals organize their work area by distinguishing sources of power distribution.
  • These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components.
  • The 3500 Series of Universal Jumper Cords was affected by recent UL 62 Updates. Formerly, they were specified as 18 Gauge/ 1.0mm wire, but now they have been updated to 17 Gauge/ 1.0mm wire.
  • The 3500.079BLU is a blue power cord that carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.
Supplier's Site Datasheet
Power Cord, Iec 60320 C14-C13, 6.6Ft; Connector Type A Quail Electronics - 72AC4323 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C14-C13, 6.6Ft; Connector Type A Quail Electronics
72AC4323
Power Cord, Iec 60320 C14-C13, 6.6Ft; Connector Type A Quail Electronics 72AC4323
POWER CORD, IEC 60320 C14-C13, 6.6FT; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Blue; Product Range:

POWER CORD, IEC 60320 C14-C13, 6.6FT; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Blue; Product Range:

Supplier's Site

Technical Specifications

  Quail Electronics Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 3500.079BLU 72AC4323
Product Name IEC-60320-C14 BLUE to IEC-60320-C13 BLUE HOME // Power Cords // IEC/Jumper Power Cords // Universal Power Cord, Iec 60320 C14-C13, 6.6Ft; Connector Type A Quail Electronics
Cord Color BLUE
Approvals RoHS; Standards Association of Australia; UL Listing Mark; UL_C-UL_VDE_SAA
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Sensor & Actuator Cables - 1860385 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M8 x m12
Cord Length 19.69 inch (500 mm)
View Details
CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm - 363014-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers