POWER CORD, IEC 60320 C14-C13, 3.3FT; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Red; Product Range:-; Cable Length - Imperial:3.3ft
| Quail Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 3500.039R | 72AC4321 |
| Product Name | IEC-60320-C14 RED to IEC-60320-C13 RED HOME // Power Cords // IEC/Jumper Power Cords // Universal | Power Cord, Iec 60320 C14-C13, 3.3Ft; Connector Type A Quail Electronics |
| Cord Color | RED | |
| Approvals | RoHS; Standards Association of Australia; UL Listing Mark; UL_C-UL_VDE_SAA | |
| Number of Conductors | 3 | |
| Male End Type | EN 60320-C14 |
IEC/UL 62368-1
PVC, black