Quail Electronics LOCKING NEMA L6-30P to LOCKING NEMA L6-30R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 3330.600

Description
Our 3330 series features the 3-prong, North American, Locking NEMA L6-30P Plug with the Locking NEMA L6-30R Receptacle. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-30R wall outlet or receptacle, while the other end connects to equipment that uses the Locking NEMA L6-30P, meaning this counts as a heavy duty extension cord. Additionally, this power cord features the twist-lock plug and receptacle which rotate to lock into their matching configurations. The 3330.600 carries the UL and C-UL approvals and is rated at 30A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 3330 series features the 3-prong, North American, Locking NEMA L6-30P Plug with the Locking NEMA L6-30R Receptacle. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-30R wall outlet or receptacle, while the other end connects to equipment that uses the Locking NEMA L6-30P, meaning this counts as a heavy duty extension cord. Additionally, this power cord features the twist-lock plug and receptacle which rotate to lock into their matching configurations. The 3330.600 carries the UL and C-UL approvals and is rated at 30A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L6-30P to LOCKING NEMA L6-30R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 3330.600 - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L6-30P to LOCKING NEMA L6-30R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
3330.600
LOCKING NEMA L6-30P to LOCKING NEMA L6-30R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 3330.600
Our 3330 series features the 3-prong, North American, Locking NEMA L6-30P Plug with the Locking NEMA L6-30R Receptacle. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-30R wall outlet or receptacle, while the other end connects to equipment that uses the Locking NEMA L6-30P, meaning this counts as a heavy duty extension cord. Additionally, this power cord features the twist-lock plug and receptacle which rotate to lock into their matching configurations. The 3330.600 carries the UL and C-UL approvals and is rated at 30A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 3330 series features the 3-prong, North American, Locking NEMA L6-30P Plug with the Locking NEMA L6-30R Receptacle.
  • These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-30R wall outlet or receptacle, while the other end connects to equipment that uses the Locking NEMA L6-30P, meaning this counts as a heavy duty extension cord. Additionally, this power cord features the twist-lock plug and receptacle which rotate to lock into their matching configurations.
  • The 3330.600 carries the UL and C-UL approvals and is rated at 30A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 3330.600
Product Name LOCKING NEMA L6-30P to LOCKING NEMA L6-30R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Cord Length 600 inch (15240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
United Kingdom/Ireland 5A Power Cord - 86240120 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Eu Cordset, Iec C13-Free End, 16.4 , 10A; Connector To Connector Schurter - 57AK7262 - Newark, An Avnet Company
Specs
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details