Quail Electronics 8 Foot 16 Awg Hospital Grade Power Cord; Connector Type A Quail Electronics 322.096

Description
8 foot 16 AWG Hospital Grade Power Cord; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Transparent; Product Range:
Description
8 foot 16 AWG Hospital Grade Power Cord; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Transparent; Product Range:

Suppliers

Company
Product
Description
Supplier Links
8 Foot 16 Awg Hospital Grade Power Cord; Connector Type A Quail Electronics - 24T3814 - Newark, An Avnet Company
Chicago, IL, United States
8 Foot 16 Awg Hospital Grade Power Cord; Connector Type A Quail Electronics
24T3814
8 Foot 16 Awg Hospital Grade Power Cord; Connector Type A Quail Electronics 24T3814
8 foot 16 AWG Hospital Grade Power Cord; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Transparent; Product Range:

8 foot 16 AWG Hospital Grade Power Cord; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Transparent; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 24T3814
Product Name 8 Foot 16 Awg Hospital Grade Power Cord; Connector Type A Quail Electronics
Cord Length 96.06 inch (2440 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Sensor & Actuator Cables - 1860497 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
Rated Voltage 60 volts
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG /3C, SVT, 105C, 90 inches - 312021-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers