Quail Electronics 6 Foot 14 Awg Hospital Grade Power Cord; Connector Type A Quail Electronics 313.072

Description
6 foot 14 AWG Hospital Grade Power Cord; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Transparent; Product Range:
Description
6 foot 14 AWG Hospital Grade Power Cord; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Transparent; Product Range:

Suppliers

Company
Product
Description
Supplier Links
6 Foot 14 Awg Hospital Grade Power Cord; Connector Type A Quail Electronics - 24T3811 - Newark, An Avnet Company
Chicago, IL, United States
6 Foot 14 Awg Hospital Grade Power Cord; Connector Type A Quail Electronics
24T3811
6 Foot 14 Awg Hospital Grade Power Cord; Connector Type A Quail Electronics 24T3811
6 foot 14 AWG Hospital Grade Power Cord; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Transparent; Product Range:

6 foot 14 AWG Hospital Grade Power Cord; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Transparent; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 24T3811
Product Name 6 Foot 14 Awg Hospital Grade Power Cord; Connector Type A Quail Electronics
Cord Length 72.05 inch (1830 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 820072-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 1.96 inch (49.78 mm)
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
North American 3x18 AWG Fillerless Cable - 86030540 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details