Quail Electronics LOCKING NEMA L14-30P to LOCKING NEMA L5-30R x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 3044.012

Description
Our 3044 series features the 4-prong, North American, Locking NEMA L14-30P Plug with a 2-splitter (Y-Cord) that has two (2) Locking NEMA L5-30R Receptacles. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L14-30R, while on the other end 2 Locking NEMA L5-30R Receptacles can connect to your networking, tele-communications, data-processing, or construction equipment. These cords are space-savers because they power 2 devices while only using 1 outlet, and this power cord features the twist-lock plug and receptacles which rotate to lock into one another. The 3044.012 carries the UL and C-UL approvals and is rated at 30A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 3044 series features the 4-prong, North American, Locking NEMA L14-30P Plug with a 2-splitter (Y-Cord) that has two (2) Locking NEMA L5-30R Receptacles. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L14-30R, while on the other end 2 Locking NEMA L5-30R Receptacles can connect to your networking, tele-communications, data-processing, or construction equipment. These cords are space-savers because they power 2 devices while only using 1 outlet, and this power cord features the twist-lock plug and receptacles which rotate to lock into one another. The 3044.012 carries the UL and C-UL approvals and is rated at 30A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L14-30P to LOCKING NEMA L5-30R x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 3044.012 - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L14-30P to LOCKING NEMA L5-30R x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
3044.012
LOCKING NEMA L14-30P to LOCKING NEMA L5-30R x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 3044.012
Our 3044 series features the 4-prong, North American, Locking NEMA L14-30P Plug with a 2-splitter (Y-Cord) that has two (2) Locking NEMA L5-30R Receptacles. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L14-30R, while on the other end 2 Locking NEMA L5-30R Receptacles can connect to your networking, tele-communications, data-processing, or construction equipment. These cords are space-savers because they power 2 devices while only using 1 outlet, and this power cord features the twist-lock plug and receptacles which rotate to lock into one another. The 3044.012 carries the UL and C-UL approvals and is rated at 30A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 3044 series features the 4-prong, North American, Locking NEMA L14-30P Plug with a 2-splitter (Y-Cord) that has two (2) Locking NEMA L5-30R Receptacles.
  • These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L14-30R, while on the other end 2 Locking NEMA L5-30R Receptacles can connect to your networking, tele-communications, data-processing, or construction equipment. These cords are space-savers because they power 2 devices while only using 1 outlet, and this power cord features the twist-lock plug and receptacles which rotate to lock into one another.
  • The 3044.012 carries the UL and C-UL approvals and is rated at 30A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 3044.012
Product Name LOCKING NEMA L14-30P to LOCKING NEMA L5-30R x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 4
Cord Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860476 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12
Cord Length 39.37 inch (1000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
United Kingdom/Ireland 5A Power Cord - 86240350 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details