Quail Electronics LOCKING NEMA L6-30P JAPAN to ROJ SPECIAL HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 3040.118

Description
Our 3040 series features the 3-prong, Locking NEMA L6-30P Plug with Japanese Approvals with an ROJ Special. These Japanese power cords are ideal for powering your high voltage/ high amperage custom equipment. Additionally, this power cord will plug into the heavy duty Japanese 6-30P receptacle or outlet on one end and will hard-wire into your equipment on the other end. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 3040.118 is a Japanese power cord that carries the PSE approval and is rated at 30A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 3040 series features the 3-prong, Locking NEMA L6-30P Plug with Japanese Approvals with an ROJ Special. These Japanese power cords are ideal for powering your high voltage/ high amperage custom equipment. Additionally, this power cord will plug into the heavy duty Japanese 6-30P receptacle or outlet on one end and will hard-wire into your equipment on the other end. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 3040.118 is a Japanese power cord that carries the PSE approval and is rated at 30A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L6-30P JAPAN to ROJ SPECIAL HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 3040.118 - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L6-30P JAPAN to ROJ SPECIAL HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
3040.118
LOCKING NEMA L6-30P JAPAN to ROJ SPECIAL HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 3040.118
Our 3040 series features the 3-prong, Locking NEMA L6-30P Plug with Japanese Approvals with an ROJ Special. These Japanese power cords are ideal for powering your high voltage/ high amperage custom equipment. Additionally, this power cord will plug into the heavy duty Japanese 6-30P receptacle or outlet on one end and will hard-wire into your equipment on the other end. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 3040.118 is a Japanese power cord that carries the PSE approval and is rated at 30A - 250V. This Japanese power cord can also be used in Colombia.

  • Our 3040 series features the 3-prong, Locking NEMA L6-30P Plug with Japanese Approvals with an ROJ Special.
  • These Japanese power cords are ideal for powering your high voltage/ high amperage custom equipment. Additionally, this power cord will plug into the heavy duty Japanese 6-30P receptacle or outlet on one end and will hard-wire into your equipment on the other end.
  • A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • The 3040.118 is a Japanese power cord that carries the PSE approval and is rated at 30A - 250V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 3040.118
Product Name LOCKING NEMA L6-30P JAPAN to ROJ SPECIAL HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type Male Hard Wired Stripped; Male Hard Wired Terminal
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
North American 10Amp Cordset w/C13 Connector - 70405050234 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC13KS, Argentina, V-Lock cord retaining, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 3-101-501 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details