Quail Electronics IEC60309-32A-250V MALE to IEC60309-32A-250V FEMALE HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords 3008.096

Description
Our 3008 series features the IEC309-32A-250V Male Plug with the IEC309-32A-250V Female Receptacle. IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 32A-250V female IEC60309 wall outlet or connector, and on the other end they connect to any 32A-250V IEC60309 male plug. These power cords could be considered extension cords because they increase the range (length) for your equipment or devices from the power source.s. The 3008.096 carries the TUV approval and is rated at 32A - 250V.
Datasheet
Description
Our 3008 series features the IEC309-32A-250V Male Plug with the IEC309-32A-250V Female Receptacle. IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 32A-250V female IEC60309 wall outlet or connector, and on the other end they connect to any 32A-250V IEC60309 male plug. These power cords could be considered extension cords because they increase the range (length) for your equipment or devices from the power source.s. The 3008.096 carries the TUV approval and is rated at 32A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, United States
IEC60309-32A-250V MALE to IEC60309-32A-250V FEMALE HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords
3008.096
IEC60309-32A-250V MALE to IEC60309-32A-250V FEMALE HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords 3008.096
Our 3008 series features the IEC309-32A-250V Male Plug with the IEC309-32A-250V Female Receptacle. IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 32A-250V female IEC60309 wall outlet or connector, and on the other end they connect to any 32A-250V IEC60309 male plug. These power cords could be considered extension cords because they increase the range (length) for your equipment or devices from the power source.s. The 3008.096 carries the TUV approval and is rated at 32A - 250V.

  • Our 3008 series features the IEC309-32A-250V Male Plug with the IEC309-32A-250V Female Receptacle.
  • IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets.
  • These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 32A-250V female IEC60309 wall outlet or connector, and on the other end they connect to any 32A-250V IEC60309 male plug. These power cords could be considered extension cords because they increase the range (length) for your equipment or devices from the power source.s.
  • The 3008.096 carries the TUV approval and is rated at 32A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 3008.096
Product Name IEC60309-32A-250V MALE to IEC60309-32A-250V FEMALE HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Cord Length 96.06 inch (2440 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Eu Cordset, Iec C13-Free End, 16.4 , 10A; Connector To Connector Schurter - 57AK7262 - Newark, An Avnet Company
Specs
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
IEC Power Cords - 817884-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 144 inch (3660 mm)
Rated Current 13 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details