Quail Electronics PIGGYBACK NEMA 5-15P to IEC-60320-C13 HOME // Power Cords // Specialty Power Cords // Piggyback Power Cords 2700.120

Description
Our 2700 series features the Piggyback NEMA 5-15P Plug with the IEC-60320-C13 Connector. These power cords are the standard cords used for servers, networking equipment, telecommunications equipment, and many more devices and appliances which use the IEC-60320-C14 inlet. The plug end connects to any standard NEMA outlet or 5-15R receptacle and conserves space via the piggyback configuration. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. The 2700.120 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Description
Our 2700 series features the Piggyback NEMA 5-15P Plug with the IEC-60320-C13 Connector. These power cords are the standard cords used for servers, networking equipment, telecommunications equipment, and many more devices and appliances which use the IEC-60320-C14 inlet. The plug end connects to any standard NEMA outlet or 5-15R receptacle and conserves space via the piggyback configuration. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. The 2700.120 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Datasheet Summary
Powered by GS/AI

The PIGGYBACK NEMA 5-15P to IEC-60320-C13 power cord, part number 2700.120, features a piggyback design that allows for simultaneous use of the outlet while powering connected devices. It is suitable for a variety of applications, including servers and telecommunications equipment, that utilize the IEC-60320-C14 inlet. This power cord is rated for 10A at 125V and carries UL and C-UL approvals, ensuring compliance with safety standards. It is compatible with standard NEMA outlets and can be used in multiple countries across North America and the Caribbean.

Datasheet Summary
Powered by GS/AI

The PIGGYBACK NEMA 5-15P to IEC-60320-C13 power cord, part number 2700.120, features a piggyback design that allows for simultaneous use of the outlet while powering connected devices. It is suitable for a variety of applications, including servers and telecommunications equipment, that utilize the IEC-60320-C14 inlet. This power cord is rated for 10A at 125V and carries UL and C-UL approvals, ensuring compliance with safety standards. It is compatible with standard NEMA outlets and can be used in multiple countries across North America and the Caribbean.

Suppliers

Company
Product
Description
Supplier Links
PIGGYBACK NEMA 5-15P to IEC-60320-C13 HOME // Power Cords // Specialty Power Cords // Piggyback Power Cords - 2700.120 - Quail Electronics
Livermore, CA, United States
PIGGYBACK NEMA 5-15P to IEC-60320-C13 HOME // Power Cords // Specialty Power Cords // Piggyback Power Cords
2700.120
PIGGYBACK NEMA 5-15P to IEC-60320-C13 HOME // Power Cords // Specialty Power Cords // Piggyback Power Cords 2700.120
Our 2700 series features the Piggyback NEMA 5-15P Plug with the IEC-60320-C13 Connector. These power cords are the standard cords used for servers, networking equipment, telecommunications equipment, and many more devices and appliances which use the IEC-60320-C14 inlet. The plug end connects to any standard NEMA outlet or 5-15R receptacle and conserves space via the piggyback configuration. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. The 2700.120 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 2700 series features the Piggyback NEMA 5-15P Plug with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for servers, networking equipment, telecommunications equipment, and many more devices and appliances which use the IEC-60320-C14 inlet. The plug end connects to any standard NEMA outlet or 5-15R receptacle and conserves space via the piggyback configuration.
  • The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems.
  • The 2700.120 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2700.120
Product Name PIGGYBACK NEMA 5-15P to IEC-60320-C13 HOME // Power Cords // Specialty Power Cords // Piggyback Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
VAC13KS, Australia, V-Lock cord retaining, 4.0 m, Connector IEC C13, V-75, black - 6051.2190 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Sensor & Actuator Cables - 2384509 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details