Quail Electronics NBR 14136 BRAZIL 16A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Brazil Power Cords 2565.098

Description
Our 2564 series features the 16A, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C19 Connector. These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the 16A Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet The 2565.098 is a Brazilian power cord that carries the INMETRO approval and is rated at 16A - 250V.
Datasheet
Description
Our 2564 series features the 16A, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C19 Connector. These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the 16A Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet The 2565.098 is a Brazilian power cord that carries the INMETRO approval and is rated at 16A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NBR 14136 BRAZIL 16A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Brazil Power Cords - 2565.098 - Quail Electronics
Livermore, CA, United States
NBR 14136 BRAZIL 16A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Brazil Power Cords
2565.098
NBR 14136 BRAZIL 16A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Brazil Power Cords 2565.098
Our 2564 series features the 16A, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C19 Connector. These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the 16A Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet The 2565.098 is a Brazilian power cord that carries the INMETRO approval and is rated at 16A - 250V.

  • Our 2564 series features the 16A, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C19 Connector.
  • These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the 16A Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet
  • The 2565.098 is a Brazilian power cord that carries the INMETRO approval and is rated at 16A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2565.098
Product Name NBR 14136 BRAZIL 16A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Brazil Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 820151-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 39.37 inch (1000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Continental European 16Amp Angled Cord Set w/C19 - 86235060 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details