Quail Electronics NBR 14136 BRAZIL 16A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Brazil Power Cords 2564.098

Description
Our 2564 series features the 16A, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C19 Connector. These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the 16A Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet The 2564.098 is a Brazilian power cord that carries the INMETRO approval and is rated at 16A - 250V.
Datasheet
Description
Our 2564 series features the 16A, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C19 Connector. These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the 16A Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet The 2564.098 is a Brazilian power cord that carries the INMETRO approval and is rated at 16A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NBR 14136 BRAZIL 16A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Brazil Power Cords - 2564.098 - Quail Electronics
Livermore, CA, United States
NBR 14136 BRAZIL 16A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Brazil Power Cords
2564.098
NBR 14136 BRAZIL 16A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Brazil Power Cords 2564.098
Our 2564 series features the 16A, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C19 Connector. These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the 16A Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet The 2564.098 is a Brazilian power cord that carries the INMETRO approval and is rated at 16A - 250V.

  • Our 2564 series features the 16A, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C19 Connector.
  • These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the 16A Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet
  • The 2564.098 is a Brazilian power cord that carries the INMETRO approval and is rated at 16A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2564.098
Product Name NBR 14136 BRAZIL 16A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Brazil Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1972250 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details
36IN Straight Style Fan Power Cord with NEMA 1-15P Plug - 07100-SP036 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 36 inch (914 mm)
View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
North American Cordset w/C19 Angled Connector - 71825140250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details