Quail Electronics NBR 14136 BRAZIL to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // Brazil Power Cords 2557.098AL

Description
Our 2557 AL series features the standard, 3-prong, Brazil Plug (NBR 14136) with the IEC-60320-C15 Auto-Lock Connector. The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These Brazil power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Japanese wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320-C16 or C14 inlet. The 2557.098AL is a Brazil power cord and is rated at 10A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2557 AL series features the standard, 3-prong, Brazil Plug (NBR 14136) with the IEC-60320-C15 Auto-Lock Connector. The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These Brazil power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Japanese wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320-C16 or C14 inlet. The 2557.098AL is a Brazil power cord and is rated at 10A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NBR 14136 BRAZIL to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // Brazil Power Cords - 2557.098AL - Quail Electronics
Livermore, CA, United States
NBR 14136 BRAZIL to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // Brazil Power Cords
2557.098AL
NBR 14136 BRAZIL to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // Brazil Power Cords 2557.098AL
Our 2557 AL series features the standard, 3-prong, Brazil Plug (NBR 14136) with the IEC-60320-C15 Auto-Lock Connector. The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These Brazil power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Japanese wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320-C16 or C14 inlet. The 2557.098AL is a Brazil power cord and is rated at 10A - 250V. This Japanese power cord can also be used in Colombia.


    • Our 2557 AL series features the standard, 3-prong, Brazil Plug (NBR 14136) with the IEC-60320-C15 Auto-Lock Connector.
    • The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord!
    • These Brazil power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Japanese wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320-C16 or C14 inlet.
    • The 2557.098AL is a Brazil power cord and is rated at 10A - 250V.
    • This Japanese power cord can also be used in Colombia.

Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2557.098AL
Product Name NBR 14136 BRAZIL to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // Brazil Power Cords
Cord Color BLACK
Approvals RoHS; TUV, VDE
Number of Conductors 3
Female End Type EN 60320 C15
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cord Sets 16 A, Europlug, 2.5 m, Connector IEC C19, H05VV-F3G1.5, black - 6004.0395 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
80IN Straight Style Fan Power Cord - 07100-80 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 80 inch (2032 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers