Quail Electronics NBR 14136 BRAZIL to IEC-60320-C19 HOME // Power Cords // International Power Cords // Brazil Power Cords 2555.098

Description
Our 2555 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C19 Connector. These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 2555.098 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Datasheet
Description
Our 2555 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C19 Connector. These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 2555.098 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NBR 14136 BRAZIL to IEC-60320-C19 HOME // Power Cords // International Power Cords // Brazil Power Cords - 2555.098 - Quail Electronics
Livermore, CA, United States
NBR 14136 BRAZIL to IEC-60320-C19 HOME // Power Cords // International Power Cords // Brazil Power Cords
2555.098
NBR 14136 BRAZIL to IEC-60320-C19 HOME // Power Cords // International Power Cords // Brazil Power Cords 2555.098
Our 2555 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C19 Connector. These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 2555.098 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.

  • Our 2555 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C19 Connector.
  • These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 2555.098 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2555.098
Product Name NBR 14136 BRAZIL to IEC-60320-C19 HOME // Power Cords // International Power Cords // Brazil Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
VAC13KS, Australia, V-Lock cord retaining, 4.0 m, Connector IEC C13, V-75, black - 6051.2190 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
CEE 7/7 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm - 365012-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals DEMKO; CEE
Number of Conductors 3
View Details