Quail Electronics NBR 14136 BRAZIL to ROJ HOME // Power Cords // International Power Cords // Brazil Power Cords 2554.118

Description
Our 2554 series features the standard, 3-prong, Brazilian Plug (INMETRO) with an ROJ. These Brazilian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Brazilian wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 2554.118 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Datasheet
Description
Our 2554 series features the standard, 3-prong, Brazilian Plug (INMETRO) with an ROJ. These Brazilian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Brazilian wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 2554.118 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NBR 14136 BRAZIL to ROJ HOME // Power Cords // International Power Cords // Brazil Power Cords - 2554.118 - Quail Electronics
Livermore, CA, United States
NBR 14136 BRAZIL to ROJ HOME // Power Cords // International Power Cords // Brazil Power Cords
2554.118
NBR 14136 BRAZIL to ROJ HOME // Power Cords // International Power Cords // Brazil Power Cords 2554.118
Our 2554 series features the standard, 3-prong, Brazilian Plug (INMETRO) with an ROJ. These Brazilian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Brazilian wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 2554.118 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.

  • Our 2554 series features the standard, 3-prong, Brazilian Plug (INMETRO) with an ROJ.
  • These Brazilian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Brazilian wall outlet on one end and will hard-wire into your equipment on the other end.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 2554.118 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2554.118
Product Name NBR 14136 BRAZIL to ROJ HOME // Power Cords // International Power Cords // Brazil Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type Male Hard Wired Stripped
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 816473-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 3.93 inch (99.82 mm)
View Details
80IN 45° Style Fan Power Cord - 07145-80 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 80 inch (2032 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Danish 10Amp Hospital Grade Power Cord - 86280200 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details