Quail Electronics NBR 14136 BRAZIL to IEC-60320-C5 HOME // Power Cords // International Power Cords // Brazil Power Cords 2553.180

Description
Our 2553 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C5 Connector. These are the standard Brazilian power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Brazilian power cords connect on one end to the standard Brazilian wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 2553.180 is a Brazilian power cord that carries the INMETRO approval and is rated at 2.5A - 250V.
Datasheet
Description
Our 2553 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C5 Connector. These are the standard Brazilian power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Brazilian power cords connect on one end to the standard Brazilian wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 2553.180 is a Brazilian power cord that carries the INMETRO approval and is rated at 2.5A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NBR 14136 BRAZIL to IEC-60320-C5 HOME // Power Cords // International Power Cords // Brazil Power Cords - 2553.180 - Quail Electronics
Livermore, CA, United States
NBR 14136 BRAZIL to IEC-60320-C5 HOME // Power Cords // International Power Cords // Brazil Power Cords
2553.180
NBR 14136 BRAZIL to IEC-60320-C5 HOME // Power Cords // International Power Cords // Brazil Power Cords 2553.180
Our 2553 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C5 Connector. These are the standard Brazilian power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Brazilian power cords connect on one end to the standard Brazilian wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 2553.180 is a Brazilian power cord that carries the INMETRO approval and is rated at 2.5A - 250V.

  • Our 2553 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C5 Connector.
  • These are the standard Brazilian power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Brazilian power cords connect on one end to the standard Brazilian wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector.
  • The 2553.180 is a Brazilian power cord that carries the INMETRO approval and is rated at 2.5A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2553.180
Product Name NBR 14136 BRAZIL to IEC-60320-C5 HOME // Power Cords // International Power Cords // Brazil Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Cord Length 180 inch (4570 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American NEMA 6-15 Power Cord - 86226050 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC19KS, Australia, V-Lock cord retaining, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2050 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers
IEC Power Cords - 821599-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 118 inch (3000 mm)
Rated Current 15 amps
View Details