Quail Electronics NBR 14136 BRAZIL to IEC-60320-C5 HOME // Power Cords // International Power Cords // Brazil Power Cords 2553.079

Description
Our 2553 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C5 Connector. These are the standard Brazilian power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Brazilian power cords connect on one end to the standard Brazilian wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 2553.079 is a Brazilian power cord that carries the INMETRO approval and is rated at 2.5A - 250V.
Datasheet
Description
Our 2553 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C5 Connector. These are the standard Brazilian power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Brazilian power cords connect on one end to the standard Brazilian wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 2553.079 is a Brazilian power cord that carries the INMETRO approval and is rated at 2.5A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NBR 14136 BRAZIL to IEC-60320-C5 HOME // Power Cords // International Power Cords // Brazil Power Cords - 2553.079 - Quail Electronics
Livermore, CA, United States
NBR 14136 BRAZIL to IEC-60320-C5 HOME // Power Cords // International Power Cords // Brazil Power Cords
2553.079
NBR 14136 BRAZIL to IEC-60320-C5 HOME // Power Cords // International Power Cords // Brazil Power Cords 2553.079
Our 2553 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C5 Connector. These are the standard Brazilian power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Brazilian power cords connect on one end to the standard Brazilian wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 2553.079 is a Brazilian power cord that carries the INMETRO approval and is rated at 2.5A - 250V.

  • Our 2553 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C5 Connector.
  • These are the standard Brazilian power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Brazilian power cords connect on one end to the standard Brazilian wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector.
  • The 2553.079 is a Brazilian power cord that carries the INMETRO approval and is rated at 2.5A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2553.079
Product Name NBR 14136 BRAZIL to IEC-60320-C5 HOME // Power Cords // International Power Cords // Brazil Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
United Kingdom/Ireland 10A Power Cord - 86240090 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Power Cords - 8920671 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type C13, iec
View Details
2 suppliers