Quail Electronics NBR 14136 BRAZIL to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Brazil Power Cords 2550.120AL

Description
Our 2550 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord. The 2550.120AL is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Description
Our 2550 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord. The 2550.120AL is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Datasheet
Datasheet Summary
Powered by GS/AI

The NBR 14136 BRAZIL to IEC-60320-C13 AUTO-LOCK HOME power cord, part number 2550.120AL, is designed for use in Brazil and features a standard 3-prong Brazilian plug with an IEC-60320-C13 Auto-Lock connector. It is rated for 10A at 250V, making it suitable for a variety of devices including monitors, computers, and printers. The Auto-Lock mechanism ensures a secure connection, preventing accidental disconnections while still allowing for easy removal when needed. This product complies with RoHS directives and carries INMETRO approval, ensuring it meets safety and environmental standards.

Datasheet Summary
Powered by GS/AI

The NBR 14136 BRAZIL to IEC-60320-C13 AUTO-LOCK HOME power cord, part number 2550.120AL, is designed for use in Brazil and features a standard 3-prong Brazilian plug with an IEC-60320-C13 Auto-Lock connector. It is rated for 10A at 250V, making it suitable for a variety of devices including monitors, computers, and printers. The Auto-Lock mechanism ensures a secure connection, preventing accidental disconnections while still allowing for easy removal when needed. This product complies with RoHS directives and carries INMETRO approval, ensuring it meets safety and environmental standards.

Suppliers

Company
Product
Description
Supplier Links
NBR 14136 BRAZIL to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Brazil Power Cords - 2550.120AL - Quail Electronics
Livermore, CA, United States
NBR 14136 BRAZIL to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Brazil Power Cords
2550.120AL
NBR 14136 BRAZIL to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Brazil Power Cords 2550.120AL
Our 2550 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord. The 2550.120AL is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.

  • Our 2550 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C13 Auto-Lock Connector.
  • The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord!
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord.
  • The 2550.120AL is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2550.120AL
Product Name NBR 14136 BRAZIL to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Brazil Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

North American 10Amp Cordset w/C13 Connector - 70405060234 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
IEC Power Cords - 816590-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Rated Current 10 amps
Rated Voltage 250 volts
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Cord Sets 10 A, United Kingdom, 2.0 m, Connector IEC H05VV-F3G1.0, black - 6044.0204 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; BSI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details