Quail Electronics NBR 14136 BRAZIL to IEC-60320-C13 HOME // Power Cords // International Power Cords // Brazil Power Cords 2550.098

Description
Our 2550 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord. The 2550.098 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Datasheet
Description
Our 2550 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord. The 2550.098 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NBR 14136 BRAZIL to IEC-60320-C13 HOME // Power Cords // International Power Cords // Brazil Power Cords - 2550.098 - Quail Electronics
Livermore, CA, United States
NBR 14136 BRAZIL to IEC-60320-C13 HOME // Power Cords // International Power Cords // Brazil Power Cords
2550.098
NBR 14136 BRAZIL to IEC-60320-C13 HOME // Power Cords // International Power Cords // Brazil Power Cords 2550.098
Our 2550 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord. The 2550.098 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.

  • Our 2550 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord.
  • The 2550.098 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2550.098
Product Name NBR 14136 BRAZIL to IEC-60320-C13 HOME // Power Cords // International Power Cords // Brazil Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860429 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
International H03VV-F 3x0.75mm² Harmonized Cable - 86020110 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details