Quail Electronics NBR 14136 BRAZIL to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Brazil Power Cords 2550.072AL

Description
Our 2550 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord. The 2550.072AL is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Datasheet
Description
Our 2550 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord. The 2550.072AL is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NBR 14136 BRAZIL to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Brazil Power Cords - 2550.072AL - Quail Electronics
Livermore, CA, United States
NBR 14136 BRAZIL to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Brazil Power Cords
2550.072AL
NBR 14136 BRAZIL to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Brazil Power Cords 2550.072AL
Our 2550 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord. The 2550.072AL is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.

  • Our 2550 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C13 Auto-Lock Connector.
  • The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord!
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord.
  • The 2550.072AL is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2550.072AL
Product Name NBR 14136 BRAZIL to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Brazil Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Power Cords - 2693846 - RS Components, Ltd.
Specs
Approvals RoHS; IEC 60320 1, IEC 10A / 250VAC, BS 1363 1, 50Hz, IEC 60320 3, IEC/UL 62368 1, 60Hz, UL/CSA 10A / 125VAC
Cord Length 197 inch (5000 mm)
View Details
Sensor & Actuator Cables - 2765329 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 80.71 inch (2050 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details