Quail Electronics NEMA 5-15P GREY to IEC-60320-C13 GREY HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 2501.060

Description
Our 2501 series features the domestic, 3-prong, Grey, North American Plug (NEMA 5-15P) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The 2501.060 is a grey power cord that carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 2501 series features the domestic, 3-prong, Grey, North American Plug (NEMA 5-15P) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The 2501.060 is a grey power cord that carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P GREY to IEC-60320-C13 GREY HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 2501.060 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P GREY to IEC-60320-C13 GREY HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
2501.060
NEMA 5-15P GREY to IEC-60320-C13 GREY HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 2501.060
Our 2501 series features the domestic, 3-prong, Grey, North American Plug (NEMA 5-15P) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The 2501.060 is a grey power cord that carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 2501 series features the domestic, 3-prong, Grey, North American Plug (NEMA 5-15P) with the Grey IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet.
  • The 2501.060 is a grey power cord that carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2501.060
Product Name NEMA 5-15P GREY to IEC-60320-C13 GREY HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color GREY
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, United Kingdom, V-Lock cord retaining, 4.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2188 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 824262-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 394 inch (10000 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers