Quail Electronics NEMA 5-15P GREY to IEC-60320-C13 GREY HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 2501.012

Description
Our 2501 series features the domestic, 3-prong, Grey, North American Plug (NEMA 5-15P) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The 2501.012 is a grey power cord that carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Description
Our 2501 series features the domestic, 3-prong, Grey, North American Plug (NEMA 5-15P) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The 2501.012 is a grey power cord that carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Datasheet Summary
Powered by GS/AI

The Quail Electronics 2501.012 is a power cord featuring a NEMA 5-15P grey plug on one end and an IEC-60320-C13 grey connector on the other. It is designed for use with devices that have an IEC-60320-C14 inlet, making it suitable for a variety of applications including monitors, computers, printers, and sound systems. The cord is rated for 10A at 125V and carries UL and C-UL approvals, ensuring compliance with safety standards. This power cord is also compatible for use in several countries across North America and the Caribbean.

Datasheet Summary
Powered by GS/AI

The Quail Electronics 2501.012 is a power cord featuring a NEMA 5-15P grey plug on one end and an IEC-60320-C13 grey connector on the other. It is designed for use with devices that have an IEC-60320-C14 inlet, making it suitable for a variety of applications including monitors, computers, printers, and sound systems. The cord is rated for 10A at 125V and carries UL and C-UL approvals, ensuring compliance with safety standards. This power cord is also compatible for use in several countries across North America and the Caribbean.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P GREY to IEC-60320-C13 GREY HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 2501.012 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P GREY to IEC-60320-C13 GREY HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
2501.012
NEMA 5-15P GREY to IEC-60320-C13 GREY HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 2501.012
Our 2501 series features the domestic, 3-prong, Grey, North American Plug (NEMA 5-15P) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The 2501.012 is a grey power cord that carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 2501 series features the domestic, 3-prong, Grey, North American Plug (NEMA 5-15P) with the Grey IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet.
  • The 2501.012 is a grey power cord that carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2501.012
Product Name NEMA 5-15P GREY to IEC-60320-C13 GREY HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color GREY
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 820147-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 3.93 inch (99.82 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
North American 13Amp Power Cord - 70403000244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details