Quail Electronics NEMA 5-15P to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords 2500.240AL

Description
This variant of our 2500 series power cords feature the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) and the IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices and appliances which have the IEC-60320-C14 inlet. Our 2500 series power cords carry UL and C-UL approvals, and are rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Description
This variant of our 2500 series power cords feature the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) and the IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices and appliances which have the IEC-60320-C14 inlet. Our 2500 series power cords carry UL and C-UL approvals, and are rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Datasheet Summary
Powered by GS/AI

The NEMA 5-15P to IEC-60320-C13 Auto-Lock Power Cord (part number 2500.240AL) from Quail Electronics is designed for use with devices that feature an IEC-60320-C14 inlet. It is rated for 10A at 125V and carries UL and C-UL approvals, ensuring compliance with safety standards. The Auto-Lock mechanism prevents accidental disconnection, providing a secure connection while allowing for easy removal when needed. This power cord is suitable for a variety of applications, including monitors, computers, printers, and other electronic devices commonly used in North America and several other countries. The product is also RoHS compliant, indicating it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The NEMA 5-15P to IEC-60320-C13 Auto-Lock Power Cord (part number 2500.240AL) from Quail Electronics is designed for use with devices that feature an IEC-60320-C14 inlet. It is rated for 10A at 125V and carries UL and C-UL approvals, ensuring compliance with safety standards. The Auto-Lock mechanism prevents accidental disconnection, providing a secure connection while allowing for easy removal when needed. This power cord is suitable for a variety of applications, including monitors, computers, printers, and other electronic devices commonly used in North America and several other countries. The product is also RoHS compliant, indicating it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords - 2500.240AL - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords
2500.240AL
NEMA 5-15P to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords 2500.240AL
This variant of our 2500 series power cords feature the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) and the IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices and appliances which have the IEC-60320-C14 inlet. Our 2500 series power cords carry UL and C-UL approvals, and are rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • This variant of our 2500 series power cords feature the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) and the IEC-60320-C13 Auto-Lock Connector.
  • The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord!
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices and appliances which have the IEC-60320-C14 inlet.
  • Our 2500 series power cords carry UL and C-UL approvals, and are rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2500.240AL
Product Name NEMA 5-15P to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

South Africa 10Amp Cord Set w/C13 Connector - 86265010 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Power Cords - 8920665 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type C13
View Details
2 suppliers
IEC Power Cords - 821969-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 23.62 inch (600 mm)
Rated Current 20 amps
View Details