Quail Electronics NEMA 5-15P BLUE to IEC-60320-C13 BLUE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 2500.012BLU

Description
This variant of our 2500 series power cords features the standard, domestic, 3-prong, Blue North American Plug (NEMA 5-15P) and the Blue IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices and appliances which have the IEC-60320-C14 inlet. The 2500.012BLU is a blue power cord that carries UL and C-UL approvals, and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
This variant of our 2500 series power cords features the standard, domestic, 3-prong, Blue North American Plug (NEMA 5-15P) and the Blue IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices and appliances which have the IEC-60320-C14 inlet. The 2500.012BLU is a blue power cord that carries UL and C-UL approvals, and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P BLUE to IEC-60320-C13 BLUE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 2500.012BLU - Quail Electronics
Livermore, CA, United States
NEMA 5-15P BLUE to IEC-60320-C13 BLUE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
2500.012BLU
NEMA 5-15P BLUE to IEC-60320-C13 BLUE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 2500.012BLU
This variant of our 2500 series power cords features the standard, domestic, 3-prong, Blue North American Plug (NEMA 5-15P) and the Blue IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices and appliances which have the IEC-60320-C14 inlet. The 2500.012BLU is a blue power cord that carries UL and C-UL approvals, and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • This variant of our 2500 series power cords features the standard, domestic, 3-prong, Blue North American Plug (NEMA 5-15P) and the Blue IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices and appliances which have the IEC-60320-C14 inlet.
  • The 2500.012BLU is a blue power cord that carries UL and C-UL approvals, and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2500.012BLU
Product Name NEMA 5-15P BLUE to IEC-60320-C13 BLUE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLUE
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable, 2Pol, 4.3Mm Plug, 1.8M; Connector Type A Schurter - 50H2526 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 70.87 inch (1800 mm)
Rated Voltage 18 volts
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
Sensor & Actuator Cables - 1860429 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details