Quail Electronics IEC-60320-C14 to IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // International 2212.048

Description
Our 2212 series features the standard IEC-60320-C14 Plug with the IEC-60320-C7 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These 2-conductor IEC power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 outlet or connector, and on the other they connect to any device using the IEC-60320-C8 Inlet. The plug end features an un-connected ground, and the IEC-60320-C7 is also referred to as the Figure-8 connector. The 2212.048 is rated at 2.5A - 250V.
Datasheet
Description
Our 2212 series features the standard IEC-60320-C14 Plug with the IEC-60320-C7 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These 2-conductor IEC power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 outlet or connector, and on the other they connect to any device using the IEC-60320-C8 Inlet. The plug end features an un-connected ground, and the IEC-60320-C7 is also referred to as the Figure-8 connector. The 2212.048 is rated at 2.5A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // International - 2212.048 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // International
2212.048
IEC-60320-C14 to IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // International 2212.048
Our 2212 series features the standard IEC-60320-C14 Plug with the IEC-60320-C7 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These 2-conductor IEC power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 outlet or connector, and on the other they connect to any device using the IEC-60320-C8 Inlet. The plug end features an un-connected ground, and the IEC-60320-C7 is also referred to as the Figure-8 connector. The 2212.048 is rated at 2.5A - 250V.

  • Our 2212 series features the standard IEC-60320-C14 Plug with the IEC-60320-C7 Connector.
  • These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities.
  • These 2-conductor IEC power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 outlet or connector, and on the other they connect to any device using the IEC-60320-C8 Inlet. The plug end features an un-connected ground, and the IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The 2212.048 is rated at 2.5A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2212.048
Product Name IEC-60320-C14 to IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // International
Cord Color BLACK
Approvals RoHS
Number of Conductors 2
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, United Kingdom, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black - 3-107-922 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
Sensor & Actuator Cables - 8920283 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Straight m8
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details