Quail Electronics IEC-60320-C18 to IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // International 2201.012

Description
Our 2201 series features the standard IEC-60320-C18 Plug with the IEC-60320-C7 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These 2-conductor IEC power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 or C17 outlet or connector, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 2201.012 carries the European and SEV approvals and is rated at 2.5A - 250V.
Datasheet
Description
Our 2201 series features the standard IEC-60320-C18 Plug with the IEC-60320-C7 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These 2-conductor IEC power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 or C17 outlet or connector, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 2201.012 carries the European and SEV approvals and is rated at 2.5A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C18 to IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // International - 2201.012 - Quail Electronics
Livermore, CA, United States
IEC-60320-C18 to IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // International
2201.012
IEC-60320-C18 to IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // International 2201.012
Our 2201 series features the standard IEC-60320-C18 Plug with the IEC-60320-C7 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These 2-conductor IEC power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 or C17 outlet or connector, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 2201.012 carries the European and SEV approvals and is rated at 2.5A - 250V.

  • Our 2201 series features the standard IEC-60320-C18 Plug with the IEC-60320-C7 Connector.
  • These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities.
  • These 2-conductor IEC power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 or C17 outlet or connector, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The 2201.012 carries the European and SEV approvals and is rated at 2.5A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2201.012
Product Name IEC-60320-C18 to IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // International
Cord Color BLACK
Approvals RoHS; SEV
Number of Conductors 2
Cord Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384612 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Continental European 10Amp Cordset w/ C13 Connector - 86231160 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details