Quail Electronics IEC-60320-C14 to IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 2200.048

Description
Our 2200 series features the standard IEC-60320-C14 Plug with the IEC-60320-C7 Connector. These 2-conductor IEC power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 outlet or connector, and on the other they connect to any device using the IEC-60320-C8 Inlet. The plug end features an un-connected ground, and the IEC-60320-C7 is also referred to as the Figure-8 connector. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 2200.048 is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 2200 series features the standard IEC-60320-C14 Plug with the IEC-60320-C7 Connector. These 2-conductor IEC power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 outlet or connector, and on the other they connect to any device using the IEC-60320-C8 Inlet. The plug end features an un-connected ground, and the IEC-60320-C7 is also referred to as the Figure-8 connector. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 2200.048 is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // Domestic - 2200.048 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
2200.048
IEC-60320-C14 to IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 2200.048
Our 2200 series features the standard IEC-60320-C14 Plug with the IEC-60320-C7 Connector. These 2-conductor IEC power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 outlet or connector, and on the other they connect to any device using the IEC-60320-C8 Inlet. The plug end features an un-connected ground, and the IEC-60320-C7 is also referred to as the Figure-8 connector. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 2200.048 is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 2200 series features the standard IEC-60320-C14 Plug with the IEC-60320-C7 Connector.
  • These 2-conductor IEC power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 outlet or connector, and on the other they connect to any device using the IEC-60320-C8 Inlet. The plug end features an un-connected ground, and the IEC-60320-C7 is also referred to as the Figure-8 connector.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • The 2200.048 is rated at 10A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2200.048
Product Name IEC-60320-C14 to IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
Cord Color BLACK
Approvals RoHS
Number of Conductors 2
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Argentina 10Amp Cord Set w/Angled C13 Connector - 86270020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 1648807 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Right angle m8
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cable Assy, Jis 8303-Iec 320 C13, 2M; Connector To Connector Schurter - 50H2590 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 7 amps
Rated Voltage 125 volts
View Details