Quail Electronics NEMA 1-15P to IEC-60320-C7 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 2101.096

Description
Our 2101 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the IEC-60320-C7 Connector. These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 2101.096 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 2101 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the IEC-60320-C7 Connector. These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 2101.096 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 1-15P to IEC-60320-C7 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords - 2101.096 - Quail Electronics
Livermore, CA, United States
NEMA 1-15P to IEC-60320-C7 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
2101.096
NEMA 1-15P to IEC-60320-C7 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 2101.096
Our 2101 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the IEC-60320-C7 Connector. These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 2101.096 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 2101 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the IEC-60320-C7 Connector.
  • These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The 2101.096 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2101.096
Product Name NEMA 1-15P to IEC-60320-C7 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Male End Type NEMA 1-15P
Unlock Full Specs
to access all available technical data

Similar Products

Pwr Cord, Iec C13-Australia Plug, 6.6Ft; Connector Type A Schurter - 75T5616 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
View Details
NEMA 1-15P Polarized to Split 2
Specs
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details