Quail Electronics LOCKING NEMA L21-20P to IEC-60320-C19 x 3 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 2091.068S

Description
Our 2091 series features the 5-prong, North American, Locking NEMA L21-20P Plug with a 3-splitter (Trident) that has three (3) IEC-60320-C19 Connectors. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L21-20R, while on the other end the IEC-60320-C19 connectors (x3) can power your servers, tele-communications equipment, or data-processors. This power cord can be considered a space-saver because it provides power to up to 3 devices while only using 1 outlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle, and since they provide power to 3 devices while only taking up 1 outlet they are called space-savers. A Fan Head connector provides power to fans that cool servers or other rack-mounted components. The 2091.068S carries the UL and C-UL approvals and is rated at 20A - 208V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 2091 series features the 5-prong, North American, Locking NEMA L21-20P Plug with a 3-splitter (Trident) that has three (3) IEC-60320-C19 Connectors. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L21-20R, while on the other end the IEC-60320-C19 connectors (x3) can power your servers, tele-communications equipment, or data-processors. This power cord can be considered a space-saver because it provides power to up to 3 devices while only using 1 outlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle, and since they provide power to 3 devices while only taking up 1 outlet they are called space-savers. A Fan Head connector provides power to fans that cool servers or other rack-mounted components. The 2091.068S carries the UL and C-UL approvals and is rated at 20A - 208V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L21-20P to IEC-60320-C19 x 3 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 2091.068S - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L21-20P to IEC-60320-C19 x 3 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
2091.068S
LOCKING NEMA L21-20P to IEC-60320-C19 x 3 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 2091.068S
Our 2091 series features the 5-prong, North American, Locking NEMA L21-20P Plug with a 3-splitter (Trident) that has three (3) IEC-60320-C19 Connectors. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L21-20R, while on the other end the IEC-60320-C19 connectors (x3) can power your servers, tele-communications equipment, or data-processors. This power cord can be considered a space-saver because it provides power to up to 3 devices while only using 1 outlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle, and since they provide power to 3 devices while only taking up 1 outlet they are called space-savers. A Fan Head connector provides power to fans that cool servers or other rack-mounted components. The 2091.068S carries the UL and C-UL approvals and is rated at 20A - 208V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 2091 series features the 5-prong, North American, Locking NEMA L21-20P Plug with a 3-splitter (Trident) that has three (3) IEC-60320-C19 Connectors.
  • These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L21-20R, while on the other end the IEC-60320-C19 connectors (x3) can power your servers, tele-communications equipment, or data-processors. This power cord can be considered a space-saver because it provides power to up to 3 devices while only using 1 outlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle, and since they provide power to 3 devices while only taking up 1 outlet they are called space-savers.
  • A Fan Head connector provides power to fans that cool servers or other rack-mounted components.
  • The 2091.068S carries the UL and C-UL approvals and is rated at 20A - 208V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2091.068S
Product Name LOCKING NEMA L21-20P to IEC-60320-C19 x 3 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Cord Length 68.11 inch (1730 mm)
Unlock Full Specs
to access all available technical data

Similar Products

South Africa 16Amp Power Cord - 86265060 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
IEC Power Cords - 816471-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 19.68 inch (500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Us Cordset, Iec C13-Free End, 9.8 , 15A; Connector To Connector Schurter - 57AK7275 - Newark, An Avnet Company
Specs
Cord Length 118 inch (3000 mm)
Rated Current 15 amps
Rated Voltage 250 volts
View Details