Quail Electronics LOCKING NEMA L6-20P to LOCKING NEMA L6-20R x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 2073.024

Description
Our 2073 series features the 3-prong, North American, Locking NEMA L6-20P Plug with a 2-splitter (Y-Cord) that has two (2) Locking NEMA L6-20R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-20R wall outlet or receptacle, while the other end features 2 Locking NEMA L6-20R Receptacles. This configuration is a space-saver because it powers 2 high voltage/ high current devices while using only 1 wall outlet or socket, and counts as a heavy duty extension cord because it increases the distance at which you can locate your appliance or electronics. Additionally, this power cord features the twist-lock plug and receptacles which rotate to lock into one another. The 2073.024 carries the UL and C-UL approvals and is rated at 20A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2073 series features the 3-prong, North American, Locking NEMA L6-20P Plug with a 2-splitter (Y-Cord) that has two (2) Locking NEMA L6-20R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-20R wall outlet or receptacle, while the other end features 2 Locking NEMA L6-20R Receptacles. This configuration is a space-saver because it powers 2 high voltage/ high current devices while using only 1 wall outlet or socket, and counts as a heavy duty extension cord because it increases the distance at which you can locate your appliance or electronics. Additionally, this power cord features the twist-lock plug and receptacles which rotate to lock into one another. The 2073.024 carries the UL and C-UL approvals and is rated at 20A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L6-20P to LOCKING NEMA L6-20R x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 2073.024 - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L6-20P to LOCKING NEMA L6-20R x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
2073.024
LOCKING NEMA L6-20P to LOCKING NEMA L6-20R x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 2073.024
Our 2073 series features the 3-prong, North American, Locking NEMA L6-20P Plug with a 2-splitter (Y-Cord) that has two (2) Locking NEMA L6-20R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-20R wall outlet or receptacle, while the other end features 2 Locking NEMA L6-20R Receptacles. This configuration is a space-saver because it powers 2 high voltage/ high current devices while using only 1 wall outlet or socket, and counts as a heavy duty extension cord because it increases the distance at which you can locate your appliance or electronics. Additionally, this power cord features the twist-lock plug and receptacles which rotate to lock into one another. The 2073.024 carries the UL and C-UL approvals and is rated at 20A - 250V. This Japanese power cord can also be used in Colombia.

  • Our 2073 series features the 3-prong, North American, Locking NEMA L6-20P Plug with a 2-splitter (Y-Cord) that has two (2) Locking NEMA L6-20R Receptacles.
  • These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-20R wall outlet or receptacle, while the other end features 2 Locking NEMA L6-20R Receptacles. This configuration is a space-saver because it powers 2 high voltage/ high current devices while using only 1 wall outlet or socket, and counts as a heavy duty extension cord because it increases the distance at which you can locate your appliance or electronics. Additionally, this power cord features the twist-lock plug and receptacles which rotate to lock into one another.
  • The 2073.024 carries the UL and C-UL approvals and is rated at 20A - 250V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2073.024
Product Name LOCKING NEMA L6-20P to LOCKING NEMA L6-20R x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Cord Length 24.02 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pwr Cord, Iec C13/nema 5-15P, 16.4Ft; Connector Type A Schurter - 29Y3322 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 823938-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details