Quail Electronics NEMA 1-15P to IEC-60320-C17 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 2062.098

Description
Our 2062 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard North American wall outlet or receptacle. The 2062.098 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 2062 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard North American wall outlet or receptacle. The 2062.098 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 1-15P to IEC-60320-C17 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords - 2062.098 - Quail Electronics
Livermore, CA, United States
NEMA 1-15P to IEC-60320-C17 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
2062.098
NEMA 1-15P to IEC-60320-C17 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 2062.098
Our 2062 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard North American wall outlet or receptacle. The 2062.098 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 2062 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the IEC-60320-C17 Connector.
  • These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard North American wall outlet or receptacle.
  • The 2062.098 carries the UL and C-UL approvals and is rated at 10A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2062.098
Product Name NEMA 1-15P to IEC-60320-C17 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Male End Type NEMA 1-15P
Female End Type EN 6030 C17
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
VAC13KS, Japan, V-Lock cord retaining, 2.0 m, Connector IEC C13, VCTF 3x1.25, black - 6051.2031 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
GB 2099 GB1002 to IEC 60320 C13, 3 x 1, RVV, 70C, 1800 mm - 399012-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CCC; CEE
Number of Conductors 3
View Details