2050.144S1 -- NEMA 1-15P TO ROJ SPECIAL HOME // POWER CORDS // NORTH AMERICAN POWER CORDS // 2 CONDUCTOR POWER CORDS
Quail ElectronicsNEMA 1-15P to ROJ SPECIAL HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords2050.144S1
Description
Our 2050 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with an ROJ Special.
These 2-conductor North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or receptacle on one end and will hard-wire into your equipment on the other end.
A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
The 2050.144S1 carries the UL and C-UL approvals and is rated at 10A - 125V.
This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Quail Electronics
Done
Datasheet
Description
Our 2050 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with an ROJ Special.
These 2-conductor North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or receptacle on one end and will hard-wire into your equipment on the other end.
A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
The 2050.144S1 carries the UL and C-UL approvals and is rated at 10A - 125V.
This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
NEMA 1-15P to ROJ SPECIAL HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
2050.144S1
NEMA 1-15P to ROJ SPECIAL HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
2050.144S1
Our 2050 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with an ROJ Special.
These 2-conductor North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or receptacle on one end and will hard-wire into your equipment on the other end.
A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
The 2050.144S1 carries the UL and C-UL approvals and is rated at 10A - 125V.
This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Our 2050 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with an ROJ Special.
These 2-conductor North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or receptacle on one end and will hard-wire into your equipment on the other end.
A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
The 2050.144S1 carries the UL and C-UL approvals and is rated at 10A - 125V.
This North American power cord can also be used in the following countries:
Bahamas Jamaica
Barbados Laos
Belize Mexico
Canada Micronesia
Cayman Islands Nicaragua
Costa Rica No. Mariana Island
Cuba Palmyra Atoll
Dominican Republic Panama
Ecuador Peru
El Salvador Philippines
Guam Puerto Rico
Guatemala Thailand
Haiti Venezuela
Honduras Virgin Islands
Supplier's Site
Datasheet
Technical Specifications
Quail Electronics
Product Category
AC Power Cords
Product Number
2050.144S1
Product Name
NEMA 1-15P to ROJ SPECIAL HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
Cord Color
BLACK
Approvals
RoHS; UL Listing Mark
Number of Conductors
2
Male End Type
NEMA 1-15P; Male Hard Wired Stripped; Male Hard Wired Terminal