Quail Electronics JIS 8303 JAPAN CLEAR to IEC-60320-C13 LEFT ANGLE CLEAR HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2038.108

Description
Our 2038 series features the 3-prong, Clear (transparent) Japanese Plug (JIS 8303) with the Clear (transparent), Left Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 2038.108 is a grey Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2038 series features the 3-prong, Clear (transparent) Japanese Plug (JIS 8303) with the Clear (transparent), Left Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 2038.108 is a grey Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN CLEAR to IEC-60320-C13 LEFT ANGLE CLEAR HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2038.108 - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN CLEAR to IEC-60320-C13 LEFT ANGLE CLEAR HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2038.108
JIS 8303 JAPAN CLEAR to IEC-60320-C13 LEFT ANGLE CLEAR HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2038.108
Our 2038 series features the 3-prong, Clear (transparent) Japanese Plug (JIS 8303) with the Clear (transparent), Left Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 2038.108 is a grey Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.

  • Our 2038 series features the 3-prong, Clear (transparent) Japanese Plug (JIS 8303) with the Clear (transparent), Left Angle IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord.
  • This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side.
  • The 2038.108 is a grey Japanese power cord that carries the PSE approval and is rated at 12A - 125V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2038.108
Product Name JIS 8303 JAPAN CLEAR to IEC-60320-C13 LEFT ANGLE CLEAR HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color GREY
Approvals RoHS
Number of Conductors 3
Male End Type JIS 8303; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Chinese Power Cord - 86272210 - Interpower
Specs
Cord Color Black
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC17KS, Switzerland, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, black - 3-101-185 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details