Quail Electronics IEC-60320-C14 to NEMA 5-15R HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2033.012

Description
Our 2033 series features the standard IEC-60320-C14 Plug with the NEMA 5-15R Receptacle. These power cords provide power for any device or appliance using the NEMA 5-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 2033.012 is a Japanese power cord that carries the PSE approval and is rated at 15A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2033 series features the standard IEC-60320-C14 Plug with the NEMA 5-15R Receptacle. These power cords provide power for any device or appliance using the NEMA 5-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 2033.012 is a Japanese power cord that carries the PSE approval and is rated at 15A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to NEMA 5-15R HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2033.012 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to NEMA 5-15R HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2033.012
IEC-60320-C14 to NEMA 5-15R HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2033.012
Our 2033 series features the standard IEC-60320-C14 Plug with the NEMA 5-15R Receptacle. These power cords provide power for any device or appliance using the NEMA 5-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 2033.012 is a Japanese power cord that carries the PSE approval and is rated at 15A - 250V. This Japanese power cord can also be used in Colombia.

  • Our 2033 series features the standard IEC-60320-C14 Plug with the NEMA 5-15R Receptacle.
  • These power cords provide power for any device or appliance using the NEMA 5-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14.
  • The 2033.012 is a Japanese power cord that carries the PSE approval and is rated at 15A - 250V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2033.012
Product Name IEC-60320-C14 to NEMA 5-15R HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Interconnection, V-Lock cord retaining, 1.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2147 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 816586-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Rated Current 10 amps
Rated Voltage 250 volts
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details