Quail Electronics JIS 8303 JAPAN 2 to IEC-60320-C17 GREY HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2028.098

Description
Our 2028 series features the standard, 2-prong, Japanese 2 Plug (JIS 8303) with the Grey IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard Japanese wall outlet or receptacle. The 2028.098 is a Japanese power cord that carries the PSE approval and is rated at 13A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2028 series features the standard, 2-prong, Japanese 2 Plug (JIS 8303) with the Grey IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard Japanese wall outlet or receptacle. The 2028.098 is a Japanese power cord that carries the PSE approval and is rated at 13A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN 2 to IEC-60320-C17 GREY HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2028.098 - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN 2 to IEC-60320-C17 GREY HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2028.098
JIS 8303 JAPAN 2 to IEC-60320-C17 GREY HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2028.098
Our 2028 series features the standard, 2-prong, Japanese 2 Plug (JIS 8303) with the Grey IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard Japanese wall outlet or receptacle. The 2028.098 is a Japanese power cord that carries the PSE approval and is rated at 13A - 125V. This Japanese power cord can also be used in Colombia.

  • Our 2028 series features the standard, 2-prong, Japanese 2 Plug (JIS 8303) with the Grey IEC-60320-C17 Connector.
  • These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard Japanese wall outlet or receptacle.
  • The 2028.098 is a Japanese power cord that carries the PSE approval and is rated at 13A - 125V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2028.098
Product Name JIS 8303 JAPAN 2 to IEC-60320-C17 GREY HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 2
Male End Type JIS 8303
Female End Type EN 6030 C17
Unlock Full Specs
to access all available technical data

Similar Products

North America NEMA 5-15 Power Cord - 70413000244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 1860508 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
Rated Voltage 30 volts
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC17KS, Europlug, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, white - 6051.2813 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, white

View Details