Quail Electronics JIS 8303 JAPAN to IEC-60320-C5 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2020.079

Description
Our 2020 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C5 Connector. These are the standard Japanese power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Japanese power cords connect on one end to the standard Japanese wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 on the connector end is also called the Mickey-Mouse Connector. The 2020.079 is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 7A - 125V. This Japanese power cord can also be used in Colombia and Taiwan..
Datasheet
Description
Our 2020 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C5 Connector. These are the standard Japanese power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Japanese power cords connect on one end to the standard Japanese wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 on the connector end is also called the Mickey-Mouse Connector. The 2020.079 is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 7A - 125V. This Japanese power cord can also be used in Colombia and Taiwan..
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN to IEC-60320-C5 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2020.079 - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN to IEC-60320-C5 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2020.079
JIS 8303 JAPAN to IEC-60320-C5 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2020.079
Our 2020 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C5 Connector. These are the standard Japanese power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Japanese power cords connect on one end to the standard Japanese wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 on the connector end is also called the Mickey-Mouse Connector. The 2020.079 is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 7A - 125V. This Japanese power cord can also be used in Colombia and Taiwan..

  • Our 2020 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C5 Connector.
  • These are the standard Japanese power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Japanese power cords connect on one end to the standard Japanese wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 on the connector end is also called the Mickey-Mouse Connector.
  • The 2020.079 is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 7A - 125V.
  • This Japanese power cord can also be used in Colombia and Taiwan..
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2020.079
Product Name JIS 8303 JAPAN to IEC-60320-C5 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type JIS 8303
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, Switzerland, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black - 6011.0215 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV;

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
KS C8305 to ROJ 50mm, Strip 5mm, 2 x 0.75, H03VVH2-F, 70C, 2500 mm - 385007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals KTL; CEE
Number of Conductors 2
View Details